Ohmite Manufacturing Co. Through Hole Resistors 610HR005E

Description
5 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
5 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610HR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610HR005E-ND
Through Hole Resistors 610HR005E-ND
5 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

5 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 1W, 3%; Resistance Ohmite - 64K9376 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 1W, 3%; Resistance Ohmite
64K9376
Current Sense Resistor, 0.005 Ohm, 1W, 3%; Resistance Ohmite 64K9376
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 3%; Resistance:0.005ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 3%; Resistance:0.005ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610HR005E-ND 64K9376
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 1W, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2105117P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R60FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers