Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV02FR082ET

Description
82 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
82 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV02FR082ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR082ETCT-ND
Chip Resistor - Surface Mount 273-KDV02FR082ETCT-ND
82 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

82 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR082ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR082ETTR-ND
Chip Resistor - Surface Mount 273-KDV02FR082ETTR-ND
82 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

82 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV02FR082ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV02FR082ET
Metal Film Resistor KDV02FR082ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite - 90AJ4285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite
90AJ4285
Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite 90AJ4285
RES, 0R082, 0.1W, 0201, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R082, 0.1W, 0201, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite - 49AJ9044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite
49AJ9044
Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite 49AJ9044
RES, 0R082, 0.1W, 0201, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R082, 0.1W, 0201, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV02FR082ETCT-ND KDV02FR082ET 90AJ4285
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R082, 0.1W, 0201, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details