Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL110R025FER

Description
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL110R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R025FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL110R025FERDKR-ND
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R025FERTR-ND
Chip Resistor - Surface Mount 273-FCSL110R025FERTR-ND
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R025FERCT-ND
Chip Resistor - Surface Mount 273-FCSL110R025FERCT-ND
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite - 84R1956 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite
84R1956
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite 84R1956
CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0.025 Ohm, 5W, 1%, Full Reel; Resistance Ohmite - 84R1957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.025 Ohm, 5W, 1%, Full Reel; Resistance Ohmite
84R1957
Resistor, Current Sense, 0.025 Ohm, 5W, 1%, Full Reel; Resistance Ohmite 84R1957
RESISTOR, CURRENT SENSE, 0.025 OHM, 5W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.025 OHM, 5W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-FCSL110R025FERDKR-ND 84R1956
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4320 Wide [11050 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers