Ohmite Manufacturing Co. Thick Film Resistor GKK5R0020FE-TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - GKK5R0020FE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
GKK5R0020FE-TR
Thick Film Resistor GKK5R0020FE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-GKK5R0020FE-CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-GKK5R0020FE-CT-ND
Chip Resistor - Surface Mount 273-GKK5R0020FE-CT-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

2 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-GKK5R0020FE-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-GKK5R0020FE-TR-ND
Chip Resistor - Surface Mount 273-GKK5R0020FE-TR-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

2 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-GKK5R0020FE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-GKK5R0020FE-TRDKR-ND
Chip Resistor - Surface Mount 273-GKK5R0020FE-TRDKR-ND
2 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

2 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite - 33AH2257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite
33AH2257
Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite 33AH2257
RES, 0R002, 5W, 2726, METAL FILM; Resistance:0.002ohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

RES, 0R002, 5W, 2726, METAL FILM; Resistance:0.002ohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite - 28AH0933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite
28AH0933
Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite 28AH0933
RES, 0R002, 5W, 2726, METAL FILM; Resistance:0.002ohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

RES, 0R002, 5W, 2726, METAL FILM; Resistance:0.002ohm; Product Range:GK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number GKK5R0020FE-TR 273-GKK5R0020FE-CT-ND 33AH2257
Product Name Thick Film Resistor Chip Resistor - Surface Mount Res, 0R002, 5W, 2726, Metal Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) MetalFilm MetalFilm
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Nonstandard 2726 [6966 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details