Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 36
Product Name Notes
202
206
209
14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction...
Ohmite’s 10 series current sense resistors are available in a standard two terminal axial and a four terminal kelvin design. 1% tolerances are standard with a fixed measuring point. The...
Ohmite’s 200 series Brown Devil® is a small, exceptionally durable power resistor. It features all-welded construction and rugged, flame resistant conformal lead free vitreous enamel coating to ensure successful performance...
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage...
The 2010 SMD (surfacemount device) gets its name from the package size it is produced in. The 2010 package size is the smallest used in wirewounds today. These small wirewound...
These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current...

Next >>