Ohmite Manufacturing Co. Through Hole Resistors 604HR025E

Description
25 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
25 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 604HR025E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
604HR025E-ND
Through Hole Resistors 604HR025E-ND
25 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

25 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Resistor, Cur Sense, 0.025 Ohm, 375Mw, 3%; Resistance Ohmite - 64K9335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.025 Ohm, 375Mw, 3%; Resistance Ohmite
64K9335
Resistor, Cur Sense, 0.025 Ohm, 375Mw, 3%; Resistance Ohmite 64K9335
RESISTOR, CUR SENSE, 0.025 OHM, 375mW, 3%; Resistance:0.025ohm; Product Range:60 Series; Power Rating:375mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.025 OHM, 375mW, 3%; Resistance:0.025ohm; Product Range:60 Series; Power Rating:375mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 604HR025E-ND 64K9335
Product Name Through Hole Resistors Resistor, Cur Sense, 0.025 Ohm, 375Mw, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers