Ohmite Manufacturing Co. Metal Film Resistor KDV04DR560ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV04DR560ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV04DR560ET
Metal Film Resistor KDV04DR560ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR560ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR560ETCT-ND
Chip Resistor - Surface Mount 273-KDV04DR560ETCT-ND
560 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

560 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR560ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR560ETDKR-ND
Chip Resistor - Surface Mount 273-KDV04DR560ETDKR-ND
560 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

560 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR560ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR560ETTR-ND
Chip Resistor - Surface Mount 273-KDV04DR560ETTR-ND
560 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

560 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite - 90AJ4320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite
90AJ4320
Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite 90AJ4320
RES, 0R56, 0.125W, 0402, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R56, 0.125W, 0402, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite - 49AJ9079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite
49AJ9079
Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite 49AJ9079
RES, 0R56, 0.125W, 0402, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R56, 0.125W, 0402, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV04DR560ET 273-KDV04DR560ETCT-ND 90AJ4320
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R56, 0.125W, 0402, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details