Ohmite Manufacturing Co. Metal Foil Resistor FCSL90R005DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL90R005DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL90R005DER
Metal Foil Resistor FCSL90R005DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - FCSL90R005DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCSL90R005DERTR-ND
Chip Resistor - Surface Mount FCSL90R005DERTR-ND
5 mOhms ±0.5% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±0.5% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite - 51AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite
51AC1039
Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite 51AC1039
CURRENT SENSE RES, 0R005, 4W, 3518W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 4W, 3518W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite - 71AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite
71AC1167
Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite 71AC1167
CURRENT SENSE RES, 0R005, 4W, 3518W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 4W, 3518W; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCSL90R005DER FCSL90R005DERTR-ND 51AC1039
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R005, 4W, 3518W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Wide 3518 3518 Wide [9045 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details