Ohmite Manufacturing Co. Metal Foil Resistor FCSL150R050FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL150R050FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL150R050FER
Metal Foil Resistor FCSL150R050FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - FCSL150R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCSL150R050FERTR-ND
Chip Resistor - Surface Mount FCSL150R050FERTR-ND
50 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.05Ohm, 10W, 0603; Resistance Ohmite - 84X8982 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05Ohm, 10W, 0603; Resistance Ohmite
84X8982
Current Sense Resistor, 0.05Ohm, 10W, 0603; Resistance Ohmite 84X8982
CURRENT SENSE RESISTOR, 0.05OHM, 10W, 0603; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05OHM, 10W, 0603; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite - 87X8722 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite
87X8722
Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite 87X8722
SMD Current Sense Resistors, FCSL Series, 0.05 ohm, 10 W, 1%, 6030 Wide [15075 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FCSL Series, 0.05 ohm, 10 W, 1%, 6030 Wide [15075 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number FCSL150R050FER FCSL150R050FERTR-ND 84X8982 87X8722
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.05Ohm, 10W, 0603; Resistance Ohmite Smd Current Sense Resistors, Fcsl Series, 0.05 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Wide 5929 0603; 6030 Wide [15075 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details