Ohmite Manufacturing Co. Metal Foil Resistor FCSL110R030DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL110R030DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL110R030DER
Metal Foil Resistor FCSL110R030DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL110R030DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R030DERTR-ND
Chip Resistor - Surface Mount 273-FCSL110R030DERTR-ND
30 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

30 mOhms ±0.5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - FCSL110R030DER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCSL110R030DER
Chip Resistor - Surface Mount FCSL110R030DER
RES 0.03 OHM 0.5% 5W 4320

RES 0.03 OHM 0.5% 5W 4320

Supplier's Site Datasheet
Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite - 51AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite
51AC1023
Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite 51AC1023
CURRENT SENSE RES, 0R03, 5W, 4320W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 5W, 4320W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite - 71AC1119 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite
71AC1119
Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite 71AC1119
CURRENT SENSE RES, 0R03, 5W, 4320W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 5W, 4320W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number FCSL110R030DER 273-FCSL110R030DERTR-ND FCSL110R030DER 51AC1023
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R03, 5W, 4320W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Wide 4320 4320 Wide [11050 Metric]
Resistance Range 0.0300 ohms 3.00E7 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details