Ohmite Manufacturing Co. Through Hole Resistors 14FPR075E

Description
75 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14FPR075E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14FPR075E-ND
Through Hole Resistors 14FPR075E-ND
75 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

75 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 14FPR075E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers