5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Manufacturer: Ohmite
Win Source Part Number: 1326064-FCSL64R005FE
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant
Size / Dimension: 0.122" L x 0.248" W (3.10mm x 6.30mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 5 mOhms
Supplier Device Package: 6432
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 2512 (6432 Metric), 1225
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: FCSL64R005FERDKR,FCS
RoHS Status: ROHS3 Compliant
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES 0.005 OHM 2W 2512 WIDE
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm;
| DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-FCSL64R005FERDKR-ND | 1326064-FCSL64R005FER | FCSL64R005FER | FCSL64R005FER | 12P8644 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Resistor | Resistors - Chip Resistor - Surface Mount | Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | Metal Foil | Metal Foil | Thick Film (Chip) | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; Wide 2512 | 2512; Wide 2512 (6432 Metric), 1225 | 2512; 2512 [6432 Metric] | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |