Ohmite Manufacturing Co. Metal Foil Resistor FCSL110R030FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL110R030FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL110R030FER
Metal Foil Resistor FCSL110R030FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - FCSL110R030FER-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCSL110R030FER-ND
Chip Resistor - Surface Mount FCSL110R030FER-ND
5W 0.030 OHM 1% FCS CURRENT SENS

5W 0.030 OHM 1% FCS CURRENT SENS

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number FCSL110R030FER FCSL110R030FER-ND
Product Name Metal Foil Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Configuration Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 4320
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details