Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L64R002GER

Description
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L64R002GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R002GERDKR-ND
Chip Resistor - Surface Mount 273-FC4L64R002GERDKR-ND
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R002GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R002GERTR-ND
Chip Resistor - Surface Mount 273-FC4L64R002GERTR-ND
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R002GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R002GERCT-ND
Chip Resistor - Surface Mount 273-FC4L64R002GERCT-ND
2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 2 W, 2%, 2512 [6432 Metric] Rohs Compliant Ohmite - 33X1342 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 2 W, 2%, 2512 [6432 Metric] Rohs Compliant Ohmite
33X1342
Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 2 W, 2%, 2512 [6432 Metric] Rohs Compliant Ohmite 33X1342
SMD Current Sense Resistors, FC4L Series, 0.002 ohm, 2 W, - 2%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.002 ohm, 2 W, - 2%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.002 Ohm, 2W, 2%, Full Reel; Resistance Ohmite - 17W6169 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 2W, 2%, Full Reel; Resistance Ohmite
17W6169
Current Sense Resistor, 0.002 Ohm, 2W, 2%, Full Reel; Resistance Ohmite 17W6169
CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 2%, FULL REEL; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 2%, FULL REEL; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.002 Ohm, 2W, 2%; Resistance Ohmite - 24W1003 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 2W, 2%; Resistance Ohmite
24W1003
Current Sense Resistor, 0.002 Ohm, 2W, 2%; Resistance Ohmite 24W1003
CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 2%; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 2W, 2%; Resistance:0.002ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L64R002GERDKR-ND 33X1342 17W6169
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Fc4L Series, 0.002 Ohm, 2 W, 2%, 2512 [6432 Metric] Rohs Compliant Ohmite Current Sense Resistor, 0.002 Ohm, 2W, 2%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; Wide 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details