Ohmite Manufacturing Co. Datasheets for EMI Filters and RFI Filters
Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more
| Product Name | Notes |
|---|---|
| The AG series range of general purpose filters are designed to suppress undesirable electrical disturbances in power lines. They limit the amplitude of interfering voltages on AC power lines and... | |
| The AGM series range of medical filters are designed to suppress undesirable electrical disturbances in power lines. They limit the amplitude of interfering voltages on AC power lines and prevent... | |
| The AHL series includes design elements and components providing additional differential mode rejection in low frequency. For use with switched mode power supplies to reduce noise from power supply back... | |
| The AHM-L series includes design elements and components providing additional differential mode rejection in low frequency. For use with switched mode power supplies to reduce noise from power supply back... | |
| The Ohmite AF series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according... | |
| The Ohmite AP series is designed for cost effective filtering while providing space savings. Current ratings are offered up to 6A with a max operating voltage of 250VAC. The AP... | |
| The Ohmite range of Medical Grade EMI Filters meet all the relevant medical grade Standards and requirements. The Ohmite AFM series of Power Entry Modules are designed for currents of... | |
| The Ohmite TG series of general purpose three phase filters is designed for use in a wide range of applications. All TG series filters contain a neutral connection point. The... | |
| The TK series range of three phase filters with book shelf design is designed for motor drive applications requiring minimum space and convenient installation with superior performance at significant interference... | |
| These AHM series range of medical double stage filters give superior performance when used in applications with low Impedance loads. The AH series controls continuous and intermittent interference noise and... | |
| This series of double stage filters give superior performance when used in applications with low Impedance loads. The AH series controls continuous and intermittent interference noise and where high levels... |