Ohmite Manufacturing Co. Through Hole Resistors 610FPR015E

Description
15 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610FPR015E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610FPR015E-ND
Through Hole Resistors 610FPR015E-ND
15 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

15 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.015 Ohm, 1W, 1%; Resistance Ohmite - 64K9371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.015 Ohm, 1W, 1%; Resistance Ohmite
64K9371
Resistor, Current Sense, 0.015 Ohm, 1W, 1%; Resistance Ohmite 64K9371
RESISTOR, CURRENT SENSE, 0.015 OHM, 1W, 1%; Resistance:0.015ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:27.94mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.015 OHM, 1W, 1%; Resistance:0.015ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:27.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610FPR015E-ND 64K9371
Product Name Through Hole Resistors Resistor, Current Sense, 0.015 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Axial Leaded
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details