Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL150R002GER

Description
2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL150R002GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL150R002GERDKR-ND
Chip Resistor - Surface Mount 273-FCSL150R002GERDKR-ND
2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL150R002GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL150R002GERTR-ND
Chip Resistor - Surface Mount 273-FCSL150R002GERTR-ND
2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL150R002GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL150R002GERCT-ND
Chip Resistor - Surface Mount 273-FCSL150R002GERCT-ND
2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL150R002GER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL150R002GER
Metal Foil Resistor FCSL150R002GER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite - 84X8973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite
84X8973
Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite 84X8973
RES, CURRENT SENSE, 0.002OHM, 10W, 0603; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Height:- RoHS Compliant: Yes

RES, CURRENT SENSE, 0.002OHM, 10W, 0603; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Height:- RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite - 84X8974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite
84X8974
Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite 84X8974
RES, CURRENT SENSE, 0.002OHM, 10W, 0603; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Height:- RoHS Compliant: Yes

RES, CURRENT SENSE, 0.002OHM, 10W, 0603; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL150R002GERDKR-ND FCSL150R002GER 84X8973
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Res, Current Sense, 0.002Ohm, 10W, 0603; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 5929 0603; 6030 Wide [15075 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details