Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL20R010FER

Description
10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL20R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R010FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL20R010FERDKR-ND
10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL20R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R010FERTR-ND
Chip Resistor - Surface Mount 273-FCSL20R010FERTR-ND
10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL20R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R010FERCT-ND
Chip Resistor - Surface Mount 273-FCSL20R010FERCT-ND
10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL20R010FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL20R010FER
Metal Foil Resistor FCSL20R010FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite - 71AC1126 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite
71AC1126
Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite 71AC1126
CURRENT SENSE RES, 0R01, 1W, 0805W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1W, 0805W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite - 71AC1125 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite
71AC1125
Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite 71AC1125
CURRENT SENSE RES, 0R01, 1W, 0805W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1W, 0805W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL20R010FERDKR-ND FCSL20R010FER 71AC1126
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R01, 1W, 0805W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; Wide 0805 0805; 0805 Wide
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-PSF4NTEB1L00FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details