Ohmite Manufacturing Co. Through Hole Resistors 604HR010E

Description
10 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
10 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 604HR010E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
604HR010E-ND
Through Hole Resistors 604HR010E-ND
10 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

10 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 375Mw, 3%; Resistance Ohmite - 64K9333 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 375Mw, 3%; Resistance Ohmite
64K9333
Current Sense Resistor, 0.01 Ohm, 375Mw, 3%; Resistance Ohmite 64K9333
CURRENT SENSE RESISTOR, 0.01 OHM, 375mW, 3%; Resistance:0.01ohm; Product Range:60 Series; Power Rating:375mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 375mW, 3%; Resistance:0.01ohm; Product Range:60 Series; Power Rating:375mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 604HR010E-ND 64K9333
Product Name Through Hole Resistors Current Sense Resistor, 0.01 Ohm, 375Mw, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers