Ohmite Manufacturing Co. Metal Film Resistor KDV04DR360ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV04DR360ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV04DR360ET
Metal Film Resistor KDV04DR360ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR360ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR360ETCT-ND
Chip Resistor - Surface Mount 273-KDV04DR360ETCT-ND
360 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

360 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR360ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR360ETTR-ND
Chip Resistor - Surface Mount 273-KDV04DR360ETTR-ND
360 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

360 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite - 49AJ9075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite
49AJ9075
Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite 49AJ9075
RES, 0R36, 0.125W, 0402, METAL FILM; Resistance:0.36ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R36, 0.125W, 0402, METAL FILM; Resistance:0.36ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite - 90AJ4316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite
90AJ4316
Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite 90AJ4316
RES, 0R36, 0.125W, 0402, METAL FILM; Resistance:0.36ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R36, 0.125W, 0402, METAL FILM; Resistance:0.36ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV04DR360ET 273-KDV04DR360ETCT-ND 49AJ9075
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R36, 0.125W, 0402, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details