Ohmite Manufacturing Co. Through Hole Resistors CS3FR060E

Description
3W PRECISION CURRENT SENSE RES
Request a Quote Datasheet
Description
3W PRECISION CURRENT SENSE RES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR060E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR060E-ND
Through Hole Resistors CS3FR060E-ND
3W PRECISION CURRENT SENSE RES

3W PRECISION CURRENT SENSE RES

Buy Now Datasheet
Resistor, Current Sense, 0.06 Ohm, 3W, 1%; Resistance Ohmite - 64K4102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.06 Ohm, 3W, 1%; Resistance Ohmite
64K4102
Resistor, Current Sense, 0.06 Ohm, 3W, 1%; Resistance Ohmite 64K4102
RESISTOR, CURRENT SENSE, 0.06 OHM, 3W, 1%; Resistance:0.06ohm; Product Range:CS3 Series; Resistor Case / Package:-; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Thin Film; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.06 OHM, 3W, 1%; Resistance:0.06ohm; Product Range:CS3 Series; Resistor Case / Package:-; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Thin Film; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CS3FR060E-ND 64K4102
Product Name Through Hole Resistors Resistor, Current Sense, 0.06 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thin Film (Chip)
Mounting / Packaging 4-SIP
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details