Ohmite Manufacturing Co. Through Hole Resistors 14AFR008E

Description
8 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14AFR008E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14AFR008E-ND
Through Hole Resistors 14AFR008E-ND
8 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

8 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.008 Ohm, 4W, 1%; Resistance Ohmite - 12P8719 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.008 Ohm, 4W, 1%; Resistance Ohmite
12P8719
Current Sense Resistor, 0.008 Ohm, 4W, 1%; Resistance Ohmite 12P8719
CURRENT SENSE RESISTOR, 0.008 OHM, 4W, 1%; Resistance:0.008ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.008 OHM, 4W, 1%; Resistance:0.008ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AFR008E-ND 12P8719
Product Name Through Hole Resistors Current Sense Resistor, 0.008 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP5R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details