Ohmite Manufacturing Co. Through Hole Resistors 14AFR033E

Description
33 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14AFR033E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14AFR033E-ND
Through Hole Resistors 14AFR033E-ND
33 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

33 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.033 Ohm, 4W, 1%; Resistance Ohmite - 12P8723 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.033 Ohm, 4W, 1%; Resistance Ohmite
12P8723
Current Sense Resistor, 0.033 Ohm, 4W, 1%; Resistance Ohmite 12P8723
CURRENT SENSE RESISTOR, 0.033 OHM, 4W, 1%; Resistance:0.033ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.033 OHM, 4W, 1%; Resistance:0.033ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AFR033E-ND 12P8723
Product Name Through Hole Resistors Current Sense Resistor, 0.033 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details