Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL64R025DER

Description
25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL64R025DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R025DERTR-ND
Chip Resistor - Surface Mount 273-FCSL64R025DERTR-ND
25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL64R025DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R025DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL64R025DERDKR-ND
25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL64R025DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL64R025DERCT-ND
Chip Resistor - Surface Mount 273-FCSL64R025DERCT-ND
25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL64R025DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL64R025DER
Metal Foil Resistor FCSL64R025DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite - 51AC1029 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite
51AC1029
Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite 51AC1029
CURRENT SENSE RES, 0R025, 2W, 2512W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 2W, 2512W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite - 71AC1157 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite
71AC1157
Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite 71AC1157
CURRENT SENSE RES, 0R025, 2W, 2512W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 2W, 2512W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:2512 Wide; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL64R025DERTR-ND FCSL64R025DER 51AC1029
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R025, 2W, 2512W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; Wide 2512 2512; 2512 Wide
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details