5 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CURRENT SENSE RES, 0R005, 1W, 0805W; Resistance:0.005ohm;
CURRENT SENSE RES, 0R005, 1W, 0805W; Resistance:0.005ohm;
RES 0.005 OHM 1% 1W 0805
| DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 273-FCSL20R005FERTR-ND | FCSL20R005FER | 71AC1124 | FCSL20R005FER |
| Product Name | Chip Resistor - Surface Mount | Metal Foil Resistor | Current Sense Res, 0R005, 1W, 0805W; Resistance Ohmite | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 0805; Wide 0805 | 0805; 0805 Wide | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |