Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV06DR150ET

Description
150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV06DR150ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR150ETTR-ND
Chip Resistor - Surface Mount 273-KDV06DR150ETTR-ND
150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR150ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR150ETDKR-ND
Chip Resistor - Surface Mount 273-KDV06DR150ETDKR-ND
150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR150ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR150ETCT-ND
Chip Resistor - Surface Mount 273-KDV06DR150ETCT-ND
150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

150 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV06DR150ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV06DR150ET
Metal Film Resistor KDV06DR150ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite - 29AH2747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite
29AH2747
Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite 29AH2747
RES, 0R15, 0.2W, 0603, METAL FILM; Resistance:0.15ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R15, 0.2W, 0603, METAL FILM; Resistance:0.15ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite - 25AJ3379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite
25AJ3379
Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite 25AJ3379
RES, 0R15, 0.2W, 0603, METAL FILM; Resistance:0.15ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R15, 0.2W, 0603, METAL FILM; Resistance:0.15ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV06DR150ETTR-ND KDV06DR150ET 29AH2747
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R15, 0.2W, 0603, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details