Ohmite Manufacturing Co. Metal Foil Resistor FCSL150R025FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL150R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL150R025FER
Metal Foil Resistor FCSL150R025FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL150R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL150R025FERTR-ND
Chip Resistor - Surface Mount 273-FCSL150R025FERTR-ND
25 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL150R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL150R025FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL150R025FERDKR-ND
25 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL150R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL150R025FERCT-ND
Chip Resistor - Surface Mount 273-FCSL150R025FERCT-ND
25 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 10W Chip Resistor Wide 5929 (15075 Metric), 2959 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Fcsl Series, 0.025 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite - 87X8721 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fcsl Series, 0.025 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite
87X8721
Smd Current Sense Resistors, Fcsl Series, 0.025 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite 87X8721
SMD Current Sense Resistors, FCSL Series, 0.025 ohm, 10 W, 1%, 6030 Wide [15075 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FCSL Series, 0.025 ohm, 10 W, 1%, 6030 Wide [15075 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite - 84X8980 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite
84X8980
Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite 84X8980
CURRENT SENSE RESISTOR, 0.025OHM, 10W, 0603; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 10W, 0603; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite - 84X8979 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite
84X8979
Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite 84X8979
CURRENT SENSE RESISTOR, 0.025OHM, 10W, 0603; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case Style:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 10W, 0603; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case Style:6030 Wide [15075 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number FCSL150R025FER 273-FCSL150R025FERTR-ND 87X8721 84X8980
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Fcsl Series, 0.025 Ohm, 10 W, 1%, 6030 Wide [15075 Metric] Rohs Compliant Ohmite Current Sense Resistor, 0.025Ohm, 10W, 0603; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Wide 5929 0603; 6030 Wide [15075 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2414950P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details