Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L110R010FER

Description
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L110R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R010FERTR-ND
Chip Resistor - Surface Mount 273-FC4L110R010FERTR-ND
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R010FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L110R010FERDKR-ND
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R010FERCT-ND
Chip Resistor - Surface Mount 273-FC4L110R010FERCT-ND
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite - 30T0947 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite
30T0947
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite 30T0947
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.01Ohm, 5W, 1%, Full Reel; Resistance Ohmite - 28X4809 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01Ohm, 5W, 1%, Full Reel; Resistance Ohmite
28X4809
Current Sense Resistor, 0.01Ohm, 5W, 1%, Full Reel; Resistance Ohmite 28X4809
CURRENT SENSE RESISTOR, 0.01OHM, 5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01OHM, 5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FC4L110R010FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FC4L110R010FER
Resistors - Chip Resistor - Surface Mount FC4L110R010FER
RES 0.01 OHM 5W 4320 WIDE

RES 0.01 OHM 5W 4320 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 273-FC4L110R010FERTR-ND 30T0947 FC4L110R010FER
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4319 Wide Wide 4320 (11050 Metric), 2043
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details