Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L110R050FER

Description
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L110R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R050FERTR-ND
Chip Resistor - Surface Mount 273-FC4L110R050FERTR-ND
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R050FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L110R050FERDKR-ND
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R050FERCT-ND
Chip Resistor - Surface Mount 273-FC4L110R050FERCT-ND
50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.05Ohm, 5W, 1%, Full Reel; Resistance Ohmite - 28X4811 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05Ohm, 5W, 1%, Full Reel; Resistance Ohmite
28X4811
Current Sense Resistor, 0.05Ohm, 5W, 1%, Full Reel; Resistance Ohmite 28X4811
CURRENT SENSE RESISTOR, 0.05OHM, 5W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05OHM, 5W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite - 33X1340 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite
33X1340
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite 33X1340
SMD Current Sense Resistors, FC4L Series, 0.05 ohm, 5 W, - 1%, 4319 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.05 ohm, 5 W, - 1%, 4319 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L110R050FERTR-ND 28X4811 33X1340
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.05Ohm, 5W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4319 Wide
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details