5W PRECISION CURRENT SENSE RES
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CS5FR001E-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Radial Leads; Radial - 4 Leads |
| Tolerance | 1 +/- % |