Ohmite Manufacturing Co. Through Hole Resistors 605HR030

Description
30 mOhms ±3% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
30 mOhms ±3% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 605HR030-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
605HR030-ND
Through Hole Resistors 605HR030-ND
30 mOhms ±3% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

30 mOhms ±3% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite - 12B4923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite
12B4923
Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite 12B4923
Resistor,Metal Film,0.03Ohms,3+/-% Tol RoHS Compliant: No

Resistor,Metal Film,0.03Ohms,3+/-% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 605HR030-ND 12B4923
Product Name Through Hole Resistors Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176467-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details