Ohmite Manufacturing Co. Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 2 3 4
Product Name Notes
Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The...
PulsEater® Ceramic Composition The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any...
Ohmite continues to add to its complement of Current Sense offerings with the FCSL Series. FCSL incorporates proven metal foil technology to produce the ultimate in a current sense resistor.
Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user...
Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished...
Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates.
The AS series is a small size and light weight anti surge resistor. Following the IEC 61000-4-5 the AS can withstand voltages of 5KV. Single pulse power up to 4KW...
The FC4T series from Ohmite provides a great TCR rating and low values. The 4 terminal construction is suited for current sense applications and helps deliver an accurate reading to...
The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series...
The Ohmite AMC series of thick film chips are compliant with AEC-Q200 specifications. This qualification makes the AMC series ideal for automotive applications. The AMC series resistors are available is...

Next >>