Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL76R002GER

Description
2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL76R002GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R002GERDKR-ND
Chip Resistor - Surface Mount 273-FCSL76R002GERDKR-ND
2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R002GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R002GERTR-ND
Chip Resistor - Surface Mount 273-FCSL76R002GERTR-ND
2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R002GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R002GERCT-ND
Chip Resistor - Surface Mount 273-FCSL76R002GERCT-ND
2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

2 mOhms ±2% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.002 Ohm, 3W, 2%; Resistance Ohmite - 12P8650 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 3W, 2%; Resistance Ohmite
12P8650
Current Sense Resistor, 0.002 Ohm, 3W, 2%; Resistance Ohmite 12P8650
CURRENT SENSE RESISTOR, 0.002 OHM, 3W, 2%; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 3W, 2%; Resistance:0.002ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FCSL76R002GER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FCSL76R002GER
Resistors - Chip Resistor - Surface Mount FCSL76R002GER
RES 0.002 OHM 3W 3015 WIDE

RES 0.002 OHM 3W 3015 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 273-FCSL76R002GERDKR-ND 12P8650 FCSL76R002GER
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.002 Ohm, 3W, 2%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric] Wide 3015 (7638 Metric), 1530
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details