Ohmite Manufacturing Co. Through Hole Resistors 650FPR002E

Description
2 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 650FPR002E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
650FPR002E-ND
Through Hole Resistors 650FPR002E-ND
2 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

2 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Ohmite - 64K9405 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Ohmite
64K9405
Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Ohmite 64K9405
CURRENT SENSE RESISTOR, 0.002 OHM, 5W, 1%; Resistance:0.002ohm; Product Range:60 Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:35.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 5W, 1%; Resistance:0.002ohm; Product Range:60 Series; Power Rating:5W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:35.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 650FPR002E-ND 64K9405
Product Name Through Hole Resistors Current Sense Resistor, 0.002 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Leads; Radial Axial Leaded
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176469-1 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details