Ohmite Manufacturing Co. Four Terminal Current Sense Resistor FC4L Series

Description
Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user an added advantage of a built in 4-terminal design to make board design easier. The 4 terminals are divided by 2 larger electrodes for current management and 2 smaller electrodes for voltage measurement. Maximum inrush currents of 100 amps offers confidence to end users. Kelvin Connect Current Sense Chip Power rating 0.25-5 watts Resistance range 0.001-0.500 ohms Tolerance as low as 1% TCR as low as 50ppm Standard Sizes: 0603,1206, and 2512 For current sense applications utilizing a Kelvin configuration
Datasheet
Description
Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user an added advantage of a built in 4-terminal design to make board design easier. The 4 terminals are divided by 2 larger electrodes for current management and 2 smaller electrodes for voltage measurement. Maximum inrush currents of 100 amps offers confidence to end users. Kelvin Connect Current Sense Chip Power rating 0.25-5 watts Resistance range 0.001-0.500 ohms Tolerance as low as 1% TCR as low as 50ppm Standard Sizes: 0603,1206, and 2512 For current sense applications utilizing a Kelvin configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Terminal Current Sense Resistor - FC4L Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Four Terminal Current Sense Resistor
FC4L Series
Four Terminal Current Sense Resistor FC4L Series
Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user an added advantage of a built in 4-terminal design to make board design easier. The 4 terminals are divided by 2 larger electrodes for current management and 2 smaller electrodes for voltage measurement. Maximum inrush currents of 100 amps offers confidence to end users. Kelvin Connect Current Sense Chip Power rating 0.25-5 watts Resistance range 0.001-0.500 ohms Tolerance as low as 1% TCR as low as 50ppm Standard Sizes: 0603,1206, and 2512 For current sense applications utilizing a Kelvin configuration

Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user an added advantage of a built in 4-terminal design to make board design easier. The 4 terminals are divided by 2 larger electrodes for current management and 2 smaller electrodes for voltage measurement. Maximum inrush currents of 100 amps offers confidence to end users.

Kelvin Connect Current Sense Chip

  • Power rating 0.25-5 watts
  • Resistance range 0.001-0.500 ohms
  • Tolerance as low as 1%
  • TCR as low as 50ppm
  • Standard Sizes: 0603,1206, and 2512
  • For current sense applications utilizing a Kelvin configuration
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number FC4L Series
Product Name Four Terminal Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E-3 to 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details