Ohmite Manufacturing Co. Metal Foil Resistor FCSL90R010DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL90R010DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL90R010DER
Metal Foil Resistor FCSL90R010DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - FCSL90R010DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCSL90R010DERTR-ND
Chip Resistor - Surface Mount FCSL90R010DERTR-ND
10 mOhms ±0.5% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite - 71AC1168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite
71AC1168
Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite 71AC1168
CURRENT SENSE RES, 0R01, 4W, 3518W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 4W, 3518W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite - 51AC1040 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite
51AC1040
Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite 51AC1040
CURRENT SENSE RES, 0R01, 4W, 3518W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 4W, 3518W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCSL90R010DER FCSL90R010DERTR-ND 71AC1168
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R01, 4W, 3518W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Wide 3518 3518 Wide [9045 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers