Ohmite Manufacturing Co. Two/Four Terminal Axial Wire Element Current Sense 10 Series

Description
Ohmite’s 10 series current sense resistors are available in a standard two terminal axial and a four terminal kelvin design. 1% tolerances are standard with a fixed measuring point. The element design is non inductive be low 0.25 ohms. Ohmite’s Four-terminal Current-sense design is specifically designed for low-resistance applications requiring the highest accuracy and temperature stability. This four-terminal version of Ohmite’s 10 Series resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals. Kelvin & Axial Wire Element Current Sense Power rating 2-5 watts Resistance as low as 0.005 ohms 1% Tol. std., others on request Fixed measuring point Ideal for current sense applications Low inductance (non inductive below 0.25 ohms) RoHS Compliant
Datasheet
Description
Ohmite’s 10 series current sense resistors are available in a standard two terminal axial and a four terminal kelvin design. 1% tolerances are standard with a fixed measuring point. The element design is non inductive be low 0.25 ohms. Ohmite’s Four-terminal Current-sense design is specifically designed for low-resistance applications requiring the highest accuracy and temperature stability. This four-terminal version of Ohmite’s 10 Series resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals. Kelvin & Axial Wire Element Current Sense Power rating 2-5 watts Resistance as low as 0.005 ohms 1% Tol. std., others on request Fixed measuring point Ideal for current sense applications Low inductance (non inductive below 0.25 ohms) RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two/Four Terminal Axial Wire Element Current Sense - 10 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Two/Four Terminal Axial Wire Element Current Sense
10 Series
Two/Four Terminal Axial Wire Element Current Sense 10 Series
Ohmite’s 10 series current sense resistors are available in a standard two terminal axial and a four terminal kelvin design. 1% tolerances are standard with a fixed measuring point. The element design is non inductive be low 0.25 ohms. Ohmite’s Four-terminal Current-sense design is specifically designed for low-resistance applications requiring the highest accuracy and temperature stability. This four-terminal version of Ohmite’s 10 Series resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals. Kelvin & Axial Wire Element Current Sense Power rating 2-5 watts Resistance as low as 0.005 ohms 1% Tol. std., others on request Fixed measuring point Ideal for current sense applications Low inductance (non inductive below 0.25 ohms) RoHS Compliant

Ohmite’s 10 series current sense resistors are available in a standard two terminal axial and a four terminal kelvin design. 1% tolerances are standard with a fixed measuring point. The element design is non inductive be low 0.25 ohms. Ohmite’s Four-terminal Current-sense design is specifically designed for low-resistance applications requiring the highest accuracy and temperature stability. This four-terminal version of Ohmite’s 10 Series resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals.

Kelvin & Axial Wire Element Current Sense

  • Power rating 2-5 watts
  • Resistance as low as 0.005 ohms
  • 1% Tol. std., others on request
  • Fixed measuring point
  • Ideal for current sense applications
  • Low inductance (non inductive below 0.25 ohms)
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 10 Series
Product Name Two/Four Terminal Axial Wire Element Current Sense
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging Axial Leads
Resistance Range 0.0050 to 0.2500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR33FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details