Ohmite Manufacturing Co. Through Hole Resistors CS5FR002E

Description
2 mOhms ±1% 5W Through Hole Resistor 4-ESIP Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 5W Through Hole Resistor 4-ESIP Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS5FR002E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS5FR002E-ND
Through Hole Resistors CS5FR002E-ND
2 mOhms ±1% 5W Through Hole Resistor 4-ESIP Current Sense, Non-Inductive Metal Element

2 mOhms ±1% 5W Through Hole Resistor 4-ESIP Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CS5FR002E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4-ESIP
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers