Ohmite Manufacturing Co. Through Hole Resistors 610HR030E

Description
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610HR030E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610HR030E-ND
Through Hole Resistors 610HR030E-ND
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.03 Ohm, 1W, 3%; Resistance Ohmite - 64K9379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.03 Ohm, 1W, 3%; Resistance Ohmite
64K9379
Resistor, Current Sense, 0.03 Ohm, 1W, 3%; Resistance Ohmite 64K9379
RESISTOR, CURRENT SENSE, 0.03 OHM, 1W, 3%; Resistance:0.03ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.03 OHM, 1W, 3%; Resistance:0.03ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610HR030E-ND 64K9379
Product Name Through Hole Resistors Resistor, Current Sense, 0.03 Ohm, 1W, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details