Ohmite Manufacturing Co. Chip Resistor - Surface Mount FKK5R0030FE-TR

Description
3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film
Request a Quote
Description
3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 0R003, 5W, 2726, Metal Film resistor is a low-resistance chip resistor designed for high-current applications. It features a resistance value of 0.003 ohms with a tolerance of ±1%. The power rating is 5 watts at a maximum operating temperature of 70°C. The resistor is constructed using metal film technology, ensuring excellent long-term stability and a low temperature coefficient of resistance (TCR) of ±40ppm/K. This component is suitable for various applications, including current sensing in power hybrid applications, frequency converters, and automotive power modules. It is RoHS compliant and can operate within a temperature range of -55°C to +155°C. The resistor is available with different termination styles, including folded and gullwing, and is designed for mounting on DCB/IMS substrates.

Datasheet Summary
Powered by GS/AI

The Res, 0R003, 5W, 2726, Metal Film resistor is a low-resistance chip resistor designed for high-current applications. It features a resistance value of 0.003 ohms with a tolerance of ±1%. The power rating is 5 watts at a maximum operating temperature of 70°C. The resistor is constructed using metal film technology, ensuring excellent long-term stability and a low temperature coefficient of resistance (TCR) of ±40ppm/K. This component is suitable for various applications, including current sensing in power hybrid applications, frequency converters, and automotive power modules. It is RoHS compliant and can operate within a temperature range of -55°C to +155°C. The resistor is available with different termination styles, including folded and gullwing, and is designed for mounting on DCB/IMS substrates.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FKK5R0030FE-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FKK5R0030FE-TR-ND
Chip Resistor - Surface Mount 273-FKK5R0030FE-TR-ND
3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FKK5R0030FE-CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FKK5R0030FE-CT-ND
Chip Resistor - Surface Mount 273-FKK5R0030FE-CT-ND
3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FKK5R0030FE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FKK5R0030FE-TRDKR-ND
Chip Resistor - Surface Mount 273-FKK5R0030FE-TRDKR-ND
3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Thick Film Resistor - FKK5R0030FE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
FKK5R0030FE-TR
Thick Film Resistor FKK5R0030FE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite - 33AH2254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite
33AH2254
Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite 33AH2254
RES, 0R003, 5W, 2726, METAL FILM; Resistance:0.003ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

RES, 0R003, 5W, 2726, METAL FILM; Resistance:0.003ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite - 28AH0912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite
28AH0912
Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite 28AH0912
RES, 0R003, 5W, 2726, METAL FILM; Resistance:0.003ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

RES, 0R003, 5W, 2726, METAL FILM; Resistance:0.003ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FKK5R0030FE-TR-ND FKK5R0030FE-TR 33AH2254
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, 0R003, 5W, 2726, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm Thick Film (Chip) MetalFilm
Mounting / Packaging Nonstandard 2726 [6966 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details