Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV02DR220ET

Description
220 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
220 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV02DR220ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02DR220ETTR-ND
Chip Resistor - Surface Mount 273-KDV02DR220ETTR-ND
220 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

220 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02DR220ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02DR220ETCT-ND
Chip Resistor - Surface Mount 273-KDV02DR220ETCT-ND
220 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

220 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV02DR220ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV02DR220ET
Metal Film Resistor KDV02DR220ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite - 90AJ4271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite
90AJ4271
Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite 90AJ4271
RES, 0R22, 0.1W, 0201, METAL FILM; Resistance:0.22ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R22, 0.1W, 0201, METAL FILM; Resistance:0.22ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite - 49AJ9030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite
49AJ9030
Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite 49AJ9030
RES, 0R22, 0.1W, 0201, METAL FILM; Resistance:0.22ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R22, 0.1W, 0201, METAL FILM; Resistance:0.22ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV02DR220ETTR-ND KDV02DR220ET 90AJ4271
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R22, 0.1W, 0201, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details