180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R18, 0.125W, 0402, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
RES, 0R18, 0.125W, 0402, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-KDV04FR180ETCT-ND | KDV04FR180ET | 90AJ4329 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R18, 0.125W, 0402, Metal Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |