Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L110R003FER

Description
RES 0.003 OHM 5W 4320 WIDE
Request a Quote
Description
RES 0.003 OHM 5W 4320 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FC4L Series SMD Current Sense Resistor, part number 33X1336, features a resistance value of 0.003 Ohm and a power rating of 5 Watts with a tolerance of ±1%. This resistor is designed with a four-terminal Kelvin configuration, which enhances accuracy in current measurement by minimizing the effects of lead resistance. The component is constructed using a metal foil design, ensuring a stable temperature coefficient of resistance (TCR) of ±50 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C and is suitable for high heat-resistant applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. The recommended reflow temperature profile for lead-free soldering is provided, ensuring compatibility with modern assembly processes. This product is ideal for applications requiring precise current sensing in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The FC4L Series SMD Current Sense Resistor, part number 33X1336, features a resistance value of 0.003 Ohm and a power rating of 5 Watts with a tolerance of ±1%. This resistor is designed with a four-terminal Kelvin configuration, which enhances accuracy in current measurement by minimizing the effects of lead resistance. The component is constructed using a metal foil design, ensuring a stable temperature coefficient of resistance (TCR) of ±50 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C and is suitable for high heat-resistant applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. The recommended reflow temperature profile for lead-free soldering is provided, ensuring compatibility with modern assembly processes. This product is ideal for applications requiring precise current sensing in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L110R003FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R003FERCT-ND
Chip Resistor - Surface Mount 273-FC4L110R003FERCT-ND
RES 0.003 OHM 5W 4320 WIDE

RES 0.003 OHM 5W 4320 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R003FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R003FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L110R003FERDKR-ND
RES 0.003 OHM 5W 4320 WIDE

RES 0.003 OHM 5W 4320 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R003FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R003FERTR-ND
Chip Resistor - Surface Mount 273-FC4L110R003FERTR-ND
3 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite - 58T0071 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite
58T0071
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite 58T0071
CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite - 33X1336 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite
33X1336
Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite 33X1336
SMD Current Sense Resistors, FC4L Series, 0.003 ohm, 5 W, - 1%, 4319 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.003 ohm, 5 W, - 1%, 4319 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L110R003FERCT-ND 58T0071 33X1336
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4319 Wide
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP1R30FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers