Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL76R050FER

Description
50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL76R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R050FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL76R050FERDKR-ND
50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R050FERTR-ND
Chip Resistor - Surface Mount 273-FCSL76R050FERTR-ND
50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R050FERCT-ND
Chip Resistor - Surface Mount 273-FCSL76R050FERCT-ND
50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite - 12P8654 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite
12P8654
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite 12P8654
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Width:7.6mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Width:7.6mmRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - FCSL76R050FER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCSL76R050FER
Chip Resistor - Surface Mount FCSL76R050FER
RES 0.05 OHM 3W 3015 WIDE

RES 0.05 OHM 3W 3015 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 273-FCSL76R050FERDKR-ND 12P8654 FCSL76R050FER
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details