Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV02FR240ET

Description
240 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote
Description
240 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 49AJ9051, features a resistance value of 0.24 ohms and a power rating of 0.1W. It is designed in a compact 0201 package, making it suitable for applications where space is limited. This resistor offers low resistance, excellent long-term stability, and high precision for current sensing. It is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +155°C, and it is suitable for various applications including consumer electronics, telecommunications, and industrial power supplies. The resistor also demonstrates high power capability and low inductance, making it a reliable choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 49AJ9051, features a resistance value of 0.24 ohms and a power rating of 0.1W. It is designed in a compact 0201 package, making it suitable for applications where space is limited. This resistor offers low resistance, excellent long-term stability, and high precision for current sensing. It is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +155°C, and it is suitable for various applications including consumer electronics, telecommunications, and industrial power supplies. The resistor also demonstrates high power capability and low inductance, making it a reliable choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV02FR240ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR240ETTR-ND
Chip Resistor - Surface Mount 273-KDV02FR240ETTR-ND
240 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

240 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR240ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR240ETCT-ND
Chip Resistor - Surface Mount 273-KDV02FR240ETCT-ND
240 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

240 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV02FR240ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV02FR240ET
Metal Film Resistor KDV02FR240ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite - 90AJ4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite
90AJ4292
Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite 90AJ4292
RES, 0R24, 0.1W, 0201, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R24, 0.1W, 0201, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite - 49AJ9051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite
49AJ9051
Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite 49AJ9051
RES, 0R24, 0.1W, 0201, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R24, 0.1W, 0201, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV02FR240ETTR-ND KDV02FR240ET 90AJ4292
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R24, 0.1W, 0201, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details