Ohmite Manufacturing Co. Metal Film Resistor KDV04DR120ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV04DR120ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV04DR120ET
Metal Film Resistor KDV04DR120ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR120ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR120ETTR-ND
Chip Resistor - Surface Mount 273-KDV04DR120ETTR-ND
120 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

120 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR120ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR120ETCT-ND
Chip Resistor - Surface Mount 273-KDV04DR120ETCT-ND
120 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

120 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR120ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR120ETDKR-ND
Chip Resistor - Surface Mount 273-KDV04DR120ETDKR-ND
120 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

120 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite - 49AJ9066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite
49AJ9066
Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite 49AJ9066
RES, 0R12, 0.125W, 0402, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R12, 0.125W, 0402, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite - 90AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite
90AJ4307
Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite 90AJ4307
RES, 0R12, 0.125W, 0402, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R12, 0.125W, 0402, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV04DR120ET 273-KDV04DR120ETTR-ND 49AJ9066
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R12, 0.125W, 0402, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers