The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 90AJ4342, features a resistance value of 0.82 ohms and a power rating of 0.125W. It is designed in a compact 0402 package, making it suitable for applications where space is a constraint. This resistor offers low resistance, excellent long-term stability, and high precision for current sensing applications. It is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. The resistor is applicable in consumer electronics, computers, telecom, measuring instruments, industrial power supplies, and battery management systems.
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R82, 0.125W, 0402, METAL FILM; Resistance:0.82ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
RES, 0R82, 0.125W, 0402, METAL FILM; Resistance:0.82ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-KDV04FR820ETTR-ND | KDV04FR820ET | 90AJ4342 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R82, 0.125W, 0402, Metal Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 0.8200 ohms | 0.8200 ohms | 0.8200 ohms |