1 mOhms ±0.5% 5W Through Hole Resistor 4-ESIP Current Sense, Non-Inductive Metal Element
RES, 0R001, 5W, SIP, CURRENT SENSE; Resistance:0.001ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CS5DR001E-ND | 93X5351 |
| Product Name | Through Hole Resistors | Res, 0R001, 5W, Sip, Current Sense; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 4-ESIP | SIP |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms |