Ohmite Manufacturing Co. Metal Film Resistor KDV02FR470ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV02FR470ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV02FR470ET
Metal Film Resistor KDV02FR470ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR470ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR470ETCT-ND
Chip Resistor - Surface Mount 273-KDV02FR470ETCT-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR470ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR470ETTR-ND
Chip Resistor - Surface Mount 273-KDV02FR470ETTR-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR470ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR470ETDKR-ND
Chip Resistor - Surface Mount 273-KDV02FR470ETDKR-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite - 90AJ4298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite
90AJ4298
Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite 90AJ4298
RES, 0R47, 0.1W, 0201, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R47, 0.1W, 0201, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite - 49AJ9057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite
49AJ9057
Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite 49AJ9057
RES, 0R47, 0.1W, 0201, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R47, 0.1W, 0201, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV02FR470ET 273-KDV02FR470ETCT-ND 90AJ4298
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R47, 0.1W, 0201, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP6R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details