Ohmite Manufacturing Co. Through Hole Resistors CS3FR050E

Description
50 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR050E-ND
Through Hole Resistors CS3FR050E-ND
50 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

50 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite - 64K4101 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite
64K4101
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite 64K4101
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CS3FR050E-ND 64K4101
Product Name Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thin Film (Chip)
Mounting / Packaging 4-SIP SIP
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP2R0GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers